TVS DIODE 78VWM 126VC SMC
TVS DIODE 78VWM 126VC SMC
TVS DIODE 78VWM 126VC SMC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-3.0SMCJ78AQ-13TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 3000 watts |
| VC | 126 volts |