Zener Diode 6.2V 500mW ±5% Surface Mount DO-213AA
DIODE ZENER 6.2V 500MW DO213AA Product overview: 1N821UR-1 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N821UR-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1377382-1N821UR-1
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 175°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Bulk
Package / Case: DO-213AA (Glass)
Supplier Device Package: DO-213AA
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 2 µA @ 3 V
Power - Max: 500 mW
Impedance (Max) (Zzt): 15 Ohms
Voltage - Zener (Nom) (Vz): 6.2 V
DIODE ZENER 6.2V 500MW DO213AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N821UR-1-ND | 287-1N821UR-1 | 1377382-1N821UR-1 | 1N821UR-1 |
| Product Name | Single Zener Diodes | 6.2V 500MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Package | Bulk | DO-213AA (Glass) | DO-213AA | |
| VZ | 6.2 volts | 6.2 volts | 6.2 volts | |
| ZZT | 15 ohms | 15 ohms | 15 ohms |