70.1V Clamp 2.14A Ipp Tvs Diode Surface Mount A, SQ-MELF
TVS DIODE 43VWM 70.1VC A SQ-MELF
LOW CAPACITANCE TVS A-BODY SQ. MELF ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1N8168USE3-ND | 1N8168USE3 | 33AJ0508 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Low Capacitance Tvs A-Body Sq. Melf Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | MELF; SQ-MELF, A | MELF; A, SQ-MELF | |
| Peak Pulse Power | 150 watts | 150 watts | |
| VC | 70.1 volts | 70.1 volts |