Manufacturer: ON Semiconductor
Win Source Part Number: 1122166-1N914A
Packaging: Bulk
Mounting Style: Through Hole
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 200mA
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: DO-204AH, DO-35, Axial
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Family Part Number: 1N914A
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 20mA
Current - Reverse Leakage at Vr: 5μA at 75V
Capacitance at Vr, F: 4pF at 0V, 1MHz
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon, DO-35
Diode Standard 100V 200mA Through Hole DO-35
DIODE GEN PURP 100V 200MA DO35
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1122166-1N914A | 1N914A | 1N914A-ND | 1N914A |
| Product Name | Diodes, Rectifiers - Single - 1N914A | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | |||
| VF | 1 volts | 1 volts | ||
| VR | 100 volts | |||
| IR | 0.0050 mA | |||
| trr | 4 ns |