Small Signal Diode
Small Signal Diode
General Purpose Rectifier Diode, 200mA, 100V, DO-35 Product overview: 1N916B from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N916B can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1122171-1N916B
Packaging: Bulk
Mounting Style: Through Hole
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 200mA
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: DO-204AH, DO-35, Axial
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: 1N916
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 20mA
Current - Reverse Leakage at Vr: 5μA at 75V
Capacitance at Vr, F: 2pF at 0V, 1MHz
Diode Standard 100V 200mA Through Hole DO-35
DIODE GEN PURP 100V 200MA DO35
SMALL SIGNAL DIODE 100V 200mA DO-35; Diode Configuration:Single
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | 1N916B | 280-1N916B | 1122171-1N916B | 1N916B-ND | 1N916B | 58K2661 |
| Product Name | 200mA 100V Diode and Rectifier | Diodes, Rectifiers - Single - 1N916B | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Small Signal Diode 100V 200Ma Do-35; Diode Configuration Onsemi | |
| Package | Bulk | DO-35 | ||||
| RoHS Compliant | RoHS | |||||
| IO | 0.2000 amps | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Diode Type | Standard |