Zener Diode, 20V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Zener Diode, 20V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Zener Diode 20V 500mW ±5% Through Hole DO-35
DIODE ZENER 20V 500MW DO35
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1N968B | 1N968B-ND | 1N968B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | DO-35, DO-204AH; DO-35 | DO-35; DO-35 | |
| RoHS Compliant | RoHS | ||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |