Zener Diode 6.2V 500mW ±5% Through Hole DO-35 (DO-204AH)
DIODE ZENER 6.2V 500MW DO35 Product overview: 1N829 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N829 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1355858-1N829
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 175°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Bulk
Product Status: Active
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
Base Product Number: 1N829
Mounting Type: Through Hole
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 2 µA @ 3 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 15 Ohms
DIODE ZENER 6.2V 500MW DO35
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N829-ND | 287-1N829 | 1355858-1N829 | 1N829 |
| Product Name | Single Zener Diodes | 6.2V 500MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Package | Bulk | DO-204AH, DO-35, Axial | DO-35 (DO-204AH); DO-35 | |
| VZ | 6.2 volts | 6.2 volts | 6.2 volts | |
| ZZT | 15 ohms | 15 ohms | 15 ohms |