Zener Diode, 13V V(Z), 5%, 0.4W
Zener Diode 13V 500mW ±5% Through Hole DO-35
DIODE ZENER 13V 500MW DO35
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1N964BTR | 1N964BTR-ND | 1N964BTR |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | DO-35, DO-204AH; DO-35 | DO-35; DO-35 | |
| RoHS Compliant | RoHS | ||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |