onsemi 18V 500MW Zener Diode 1N967BTR

Description
DIODE ZENER 18V 500MW DO35 Product overview: 1N967BTR from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N967BTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 18V 500MW DO35 Product overview: 1N967BTR from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N967BTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V 500MW Zener Diode - 287-1N967BTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 500MW Zener Diode
287-1N967BTR
18V 500MW Zener Diode 287-1N967BTR
DIODE ZENER 18V 500MW DO35 Product overview: 1N967BTR from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N967BTR can be used for catalog matching and distributor lookup.

DIODE ZENER 18V 500MW DO35 Product overview: 1N967BTR from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N967BTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N967BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N967BTR-ND
Single Zener Diodes 1N967BTR-ND
Zener Diode 18V 500mW ±5% Through Hole DO-35

Zener Diode 18V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Diodes - Zener - Single - 1N967BTR - 1002438-1N967BTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N967BTR
1002438-1N967BTR
Diodes - Zener - Single - 1N967BTR 1002438-1N967BTR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1002438-1N967BTR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 13.7V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 21 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1002438-1N967BTR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 13.7V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 21 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N967BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N967BTR
Discrete Semiconductor Products - Diodes - Zener 1N967BTR
DIODE ZENER 18V 500MW DO35

DIODE ZENER 18V 500MW DO35

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-1N967BTR 1N967BTR-ND 1002438-1N967BTR 1N967BTR
Product Name 18V 500MW Zener Diode Single Zener Diodes Diodes - Zener - Single - 1N967BTR Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-35 DO-35; DO-35
RoHS Compliant RoHS
VZ 18 volts 18 volts 18 volts
ZZT 21 ohms 21 ohms 21 ohms
Unlock Full Specs
to access all available technical data