Diode Standard 100V 200mA Through Hole DO-35
High Conductance Fast Diode
High Conductance Fast Diode
SMALL SIGNAL DIODE 100V 200mA DO-35; Diode Configuration:Single
DIODE GEN PURP 100V 200MA DO35
DIODE GEN PURP 100V 200MA DO35
| DigiKey | Rochester Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 1N914FS-ND | 1N914 | 58K9617 | 1N914 | 1N914 |
| Product Name | Single Diodes | Small Signal Diode 100V 200Ma Do-35; Diode Configuration Onsemi | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 175 C (-67 to 347 F) | ||||
| RoHS Compliant | RoHS | ||||
| VF | 1 volts | 1 volts | 1 volts | ||
| IF | 200 mA | ||||
| trr | 4 ns |