Microchip Technology, Inc.
Single Zener Diodes
1N936AE3
Description
DIODE ZENER 9V 500MW DO7
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 9V 500MW DO7
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
150-1N936AE3-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-65 to 175 C (-85 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Rectifier Diodes
IF
1000 mA
VR
200 volts
View Details
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
VF
6 volts
View Details