Zener Diode 16V 500mW ±5% Through Hole DO-35
Win Source Part Number: 1035365-1N966B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bulk
Standard Package: 1,000
Tolerance: ±5%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 5 µA @ 12.2 V
Voltage - Zener (Nom) (Vz): 16 V
Impedance (Max) (Zzt): 17 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: -65°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
HTSUS: 8541.10.0050
Mfr: Fairchild Semiconductor
Other Names: ONSMOT1N966B,2156-1N
Product Status: Obsolete
Zener Diode, 16V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
DIODE ZENER 16V 500MW DO35
ZENER DIODE, 500mW, 16V, DO-35; Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N966B-ND | 1035365-1N966B | 1N966B | 1N966B | 58K9622 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 500Mw, 16V, Do-35; Zener Voltage Nom Onsemi | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | |
| Package | DO-204AH, DO-35, Axial | DO-35, DO-204AH; DO-35 | DO-35; DO-35 | DO-35; DO-35 | |
| VZ | 16 volts | 16 volts | |||
| ZZT | 17 ohms | 17 ohms | |||
| IR | 0.0050 mA | 5 mA |