Microchip Technology, Inc. 9V 500MW Zener Diode 1N938B

Description
DIODE ZENER 9V 500MW DO35 Product overview: 1N938B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N938B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 9V 500MW DO35 Product overview: 1N938B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N938B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9V 500MW Zener Diode - 287-1N938B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9V 500MW Zener Diode
287-1N938B
9V 500MW Zener Diode 287-1N938B
DIODE ZENER 9V 500MW DO35 Product overview: 1N938B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N938B can be used for catalog matching and distributor lookup.

DIODE ZENER 9V 500MW DO35 Product overview: 1N938B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N938B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N938B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N938B-ND
Single Zener Diodes 1N938B-ND
Zener Diode 9V 500mW Through Hole DO-35

Zener Diode 9V 500mW Through Hole DO-35

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N938B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N938B
Discrete Semiconductor Products - Diodes - Zener 1N938B
DIODE ZENER 9V 500MW DO35

DIODE ZENER 9V 500MW DO35

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 287-1N938B 1N938B-ND 1N938B
Product Name 9V 500MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Bulk DO-35; DO-35
VZ 9 volts 9 volts
ZZT 20 ohms 20 ohms
PD 500 milliwatts
Unlock Full Specs
to access all available technical data