Manufacturer: Microchip Technology
Win Source Part Number: 854374-1N967B
Features: Zener Diode 18 V 500 mW
Package: Bulk
Family Name: 1N967
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diode 18V 500mW ±5% Through Hole DO-7
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 854374-1N967B | 1N967BMS-ND |
| Product Name | Diodes - Zener - Single - 1N967B | Single Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) |