Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1002436-1N914BTR
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs
RECTIFIER DIODE, 0.2A, 100V, DO- Product overview: 1N914BTR from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N914BTR can be used for catalog matching and distributor lookup.
Diode Standard 100V 200mA Through Hole DO-35
Diode Standard 100V 200mA Through Hole DO-35
High Conductance Fast Diode
High Conductance Fast Diode
DIODE GEN PURP 100V 200MA DO35
DIODE GEN PURP 100V 200MA DO35
SMALL SIGNAL DIODE, 100V, DO-35; Diode Configuration:Single
SMALL SIGNAL DIODE 100V 200mA DO-35, FULL REEL; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | 1002436-1N914BTR | 280-1N914BTR | 1N914BCT-ND | 7044013P | 7044013 | 1N914BTR | 1N914BTR | 1N914BTR | 05R0380 |
| Product Name | Diodes, Rectifiers - Single - 1N914BTR | 0.2A 100V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Small Signal Diode, 100V, Do-35; Diode Configuration Onsemi | |
| Diode Type | Standard | ||||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | |||||
| VR | 100 volts | 100 volts | |||||||
| IR | 0.0050 mA | 0.0050 mA | |||||||
| trr | 4 ns | 4 ns | 4 ns |