onsemi Single Diodes 1N914ATR

Description
Diode Standard 100V 200mA Through Hole DO-35
Request a Quote Datasheet
Description
Diode Standard 100V 200mA Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N914ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N914ACT-ND
Single Diodes 1N914ACT-ND
Diode Standard 100V 200mA Through Hole DO-35

Diode Standard 100V 200mA Through Hole DO-35

Buy Now Datasheet
Single Diodes - 1N914ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N914ATR-ND
Single Diodes 1N914ATR-ND
Diode Standard 100V 200mA Through Hole DO-35

Diode Standard 100V 200mA Through Hole DO-35

Buy Now Datasheet
 - 1N914ATR - Rochester Electronics
Newburyport, MA, United States
High Conductance Fast Diode

High Conductance Fast Diode

Supplier's Site Datasheet
 - 1N914ATR - Rochester Electronics
Newburyport, MA, United States
High Conductance Fast Diode

High Conductance Fast Diode

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N914ATR - 1002435-1N914ATR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N914ATR
1002435-1N914ATR
Diodes, Rectifiers - Single - 1N914ATR 1002435-1N914ATR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1002435-1N914ATR Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1V @ 20mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1002435-1N914ATR
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 20mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
200mA 100V Diode and Rectifier - 280-1N914ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200mA 100V Diode and Rectifier
280-1N914ATR
200mA 100V Diode and Rectifier 280-1N914ATR
200mA 100V DO-35 Fast Recovery Diode, Tape & Reel Product overview: 1N914ATR from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N914ATR can be used for catalog matching and distributor lookup.

200mA 100V DO-35 Fast Recovery Diode, Tape & Reel Product overview: 1N914ATR from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N914ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7044004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7044004
Schottky Diodes & Rectifiers 7044004
100V 200mA High Conductance Fast Diode

100V 200mA High Conductance Fast Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7044004P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7044004P
Schottky Diodes & Rectifiers 7044004P
100V 200mA High Conductance Fast Diode

100V 200mA High Conductance Fast Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1784688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1784688
Schottky Diodes & Rectifiers 1784688
100V 200mA High Conductance Fast Diode

100V 200mA High Conductance Fast Diode

Supplier's Site
DIODE GEN PURP 100V 200MA DO35 - 598-1N914ATR - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 100V 200MA DO35
598-1N914ATR
DIODE GEN PURP 100V 200MA DO35 598-1N914ATR
DIODE GEN PURP 100V 200MA DO35

DIODE GEN PURP 100V 200MA DO35

Supplier's Site
Single Diodes - 1N914ATR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N914ATR
Single Diodes 1N914ATR
DIODE GEN PURP 100V 200MA DO35

DIODE GEN PURP 100V 200MA DO35

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N914ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N914ATR
Discrete Semiconductor Products - Diodes - Rectifiers 1N914ATR
DIODE GEN PURP 100V 200MA DO35

DIODE GEN PURP 100V 200MA DO35

Supplier's Site
Small Signal Diode 100V 200Ma Do-35, Full Reel; Diode Configuration Onsemi - 83C2773 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode 100V 200Ma Do-35, Full Reel; Diode Configuration Onsemi
83C2773
Small Signal Diode 100V 200Ma Do-35, Full Reel; Diode Configuration Onsemi 83C2773
SMALL SIGNAL DIODE 100V 200mA DO-35, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes

SMALL SIGNAL DIODE 100V 200mA DO-35, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Diodes Diodes Rectifiers Rectifiers Rectifiers General Purpose Diodes General Purpose Diodes Rectifiers Diodes
Product Number 1N914ACT-ND 1N914ATR 1002435-1N914ATR 280-1N914ATR 7044004 7044004P 598-1N914ATR 1N914ATR 1N914ATR 83C2773
Product Name Single Diodes Diodes, Rectifiers - Single - 1N914ATR 200mA 100V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers DIODE GEN PURP 100V 200MA DO35 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Small Signal Diode 100V 200Ma Do-35, Full Reel; Diode Configuration Onsemi
Tj -55 to 175 C (-67 to 347 F) 175 C (347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1 volts 1 volts 1 volts 1 volts 1 volts
VR 100 volts 100 volts 100 volts
IR 0.0050 mA 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data