200mA Rectifier Diode, 100V, DO-35, Through Hole Product overview: 1N916A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 200mA, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 200mA, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N916A can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1002437-1N916A
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 20mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Case / Package: DO-35
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon, DO-35
Diode Standard 100V 200mA Through Hole DO-35
DIODE GEN PURP 100V 200MA DO35
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-1N916A | 1002437-1N916A | 1N916A | 1N916AFS-ND | 1N916A |
| Product Name | Through-Hole 200mA 100V Diode and Rectifier | Diodes, Rectifiers - Single - 1N916A | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Bulk | DO-35; DO-35, DO-204AH | DO-35 | ||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 0.2000 amps | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Diode Type | Standard |