Diode Standard 100V 300mA Through Hole DO-35 (DO-204AH)
Diode Standard 100V 300mA Through Hole DO-35 (DO-204AH)
Diode 75V 300mA Auto Small Signal DO-35
Diode 75V 300mA Auto Small Signal DO-35
Diode 75V 300mA Auto Small Signal DO-35
Rectifier Diode, 1 Element, 0.3A, 75V V(RRM), Silicon, DO-35, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-2 Product overview: 1N914TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3A, 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.3A, 75V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N914TAP can be used for catalog matching and distributor lookup.
DIODE GEN PURP 100V 300MA DO35
FAST SWITCH DIODE, 200mA, 75V DO-35; Diode Configuration:Single
FAST SWITCH DIODE, 200mA, 75V DO-35; Diode Configuration:Single
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | 1N914TAPGICT-ND | 9026616P | 280-1N914TAP | 1N914TAP | 33C2950 | 55R1272 |
| Product Name | Single Diodes | Switching Diodes | 0.3A 75V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Switch Diode, 200Ma, 75V Do-35; Diode Configuration Vishay | Fast Switch Diode, 200Ma, 75V Do-35; Diode Configuration Vishay |
| Tj | -65 to 175 C (-85 to 347 F) | |||||
| Diode Applications | Switching | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Package | DO-35 | |||||
| Life Cycle Stage | Active |