onsemi Single Diodes 1N914B

Description
Diode Standard 100V 200mA Through Hole DO-35
Request a Quote Datasheet
Description
Diode Standard 100V 200mA Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N914B-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N914B-ND
Single Diodes 1N914B-ND
Diode Standard 100V 200mA Through Hole DO-35

Diode Standard 100V 200mA Through Hole DO-35

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N914B - 075039-1N914B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N914B
075039-1N914B
Diodes, Rectifiers - Single - 1N914B 075039-1N914B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 075039-1N914B Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323F Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 075039-1N914B
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323F
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
Quantity per package: 5k pcs

Buy Now Datasheet
 - 1N914B - Rochester Electronics
Newburyport, MA, United States
High Conductance Fast Diode

High Conductance Fast Diode

Supplier's Site Datasheet
 - 1N914B - Rochester Electronics
Newburyport, MA, United States
High Conductance Fast Diode

High Conductance Fast Diode

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1844146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1844146
Schottky Diodes & Rectifiers 1844146
onsemi 1N914B Diode

onsemi 1N914B Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1844932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1844932
Schottky Diodes & Rectifiers 1844932
onsemi 1N914B Diode

onsemi 1N914B Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1844932P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1844932P
Schottky Diodes & Rectifiers 1844932P
onsemi 1N914B Diode

onsemi 1N914B Diode

Supplier's Site
Small Signal Diode 100V 200Ma Do-35; Diode Configuration Onsemi - 58K9619 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode 100V 200Ma Do-35; Diode Configuration Onsemi
58K9619
Small Signal Diode 100V 200Ma Do-35; Diode Configuration Onsemi 58K9619
SMALL SIGNAL DIODE 100V 200mA DO-35; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2Pins RoHS Compliant: Yes

SMALL SIGNAL DIODE 100V 200mA DO-35; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N914B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N914B
Discrete Semiconductor Products - Diodes - Rectifiers 1N914B
DIODE GEN PURP 100V 200MA DO35

DIODE GEN PURP 100V 200MA DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Diodes Rectifiers Rectifiers Diodes Rectifiers
Product Number 1N914B-ND 075039-1N914B 1N914B 1844146 1844932P 58K9619 1N914B
Product Name Single Diodes Diodes, Rectifiers - Single - 1N914B Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Small Signal Diode 100V 200Ma Do-35; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) 150 C (302 F)
Diode Type Standard
VF 1 volts 1 volts 1 volts
VR 75 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3612 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
100 V, 2 A low leakage current Schottky barrier rectifier - PMEG10020ELR-QX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123W SOD123W
RoHS Compliant RoHS
View Details
3 suppliers