Microchip Technology, Inc.
Single Zener Diodes
1N937BE3/TR
Description
DIODE ZENER 9V 500MW DO7
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 9V 500MW DO7
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
150-1N937BE3/TR-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-65 to 175 C (-85 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Rectifier & Schottky Diodes
Diode Applications
Rectifier
IF
1000 mA
View Details
Diode Applications
Rectifier
VF
1.4 volts
VR
400 volts
View Details
Diode Applications
Switching
RoHS Compliant
RoHS
VF
715 to 0.7150 volts
View Details
3 suppliers