Microchip Technology, Inc. 11.7V 500MW Zener Diode 1N945B

Description
DIODE ZENER 11.7V 500MW DO35 Product overview: 1N945B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11.7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11.7V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N945B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 11.7V 500MW DO35 Product overview: 1N945B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11.7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11.7V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N945B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11.7V 500MW Zener Diode - 287-1N945B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11.7V 500MW Zener Diode
287-1N945B
11.7V 500MW Zener Diode 287-1N945B
DIODE ZENER 11.7V 500MW DO35 Product overview: 1N945B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11.7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11.7V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N945B can be used for catalog matching and distributor lookup.

DIODE ZENER 11.7V 500MW DO35 Product overview: 1N945B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11.7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11.7V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N945B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N945B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N945B-ND
Single Zener Diodes 1N945B-ND
Zener Diode 11.7V 500mW ±2% Through Hole DO-35

Zener Diode 11.7V 500mW ±2% Through Hole DO-35

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N945B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N945B
Discrete Semiconductor Products - Diodes - Zener 1N945B
DIODE ZENER 11.7V 500MW DO35

DIODE ZENER 11.7V 500MW DO35

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 287-1N945B 1N945B-ND 1N945B
Product Name 11.7V 500MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Bulk DO-35; DO-35
VZ 11.7 volts 11.7 volts
ZZT 30 ohms 30 ohms
PD 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4484 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator double diodes - BZB984-C4V7,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1219490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details