64.6V Clamp 2.32A Ipp Tvs Diode Through Hole Axial
LOW CAPACITANCE TVS ROHS COMPLIANT: YES
LOW CAPACITANCE TVS
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-1N8167/TR-ND | 08AK9176 | 1N8167/TR |
| Product Name | TVS Diodes | Low Capacitance Tvs Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | A, Axial | A, Axial | |
| Peak Pulse Power | 150 watts | 150 watts | |
| VC | 64.6 volts | 64.6 volts |