Zener Diode, 7.5V V(Z), 5%, 0.4W, Silicon, Unidirectional, DO-35
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 136985-1N958B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C
Package: DO-204AH, DO-35, Axial
Manufacturer Device Package: DO-35
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 75μA @ 5.7V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 5.5 Ohm
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Zener Diode 7.5V 500mW ±5% Through Hole DO-35
DIODE ZENER 7.5V 500MW DO35
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1N958B | 136985-1N958B | 1N958B-ND | 1N958B |
| Product Name | Discrete Semiconductor Products | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | DO-35, DO-204AH; DO-35 | DO-35; DO-35 | ||
| RoHS Compliant | RoHS | |||
| VZ | 7.5 volts | 7.5 volts |