onsemi 100V 200mA Diode and Rectifier 1N916

Description
Small Signal Switching Diodes 100V Io/200mA BULK Product overview: 1N916 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N916 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Switching Diodes 100V Io/200mA BULK Product overview: 1N916 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N916 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 200mA Diode and Rectifier - 2085-1N916 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 200mA Diode and Rectifier
2085-1N916
100V 200mA Diode and Rectifier 2085-1N916
Small Signal Switching Diodes 100V Io/200mA BULK Product overview: 1N916 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N916 can be used for catalog matching and distributor lookup.

Small Signal Switching Diodes 100V Io/200mA BULK Product overview: 1N916 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N916 can be used for catalog matching and distributor lookup.

Supplier's Site
 - 1N916 - Rochester Electronics
Newburyport, MA, United States
Small Signal Diode

Small Signal Diode

Supplier's Site Datasheet
 - 1N916 - Rochester Electronics
Newburyport, MA, United States
Small Signal Diode

Small Signal Diode

Supplier's Site Datasheet
Hard To Find - 1N916 - 1122170-1N916 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1N916
1122170-1N916
Hard To Find - 1N916 1122170-1N916
Manufacturer: ON Semiconductor Win Source Part Number: 1122170-1N916 Packaging: Bulk Mounting Style: Through Hole Speed: Small Signal = Diode Type: Standard Current - Average Rectified (Io): 200mA Reverse Recovery Time (trr): 4ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: DO-204AH, DO-35, Axial Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing Family Part Number: 1N916 Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA Current - Reverse Leakage at Vr: 5μA at 75V Capacitance at Vr, F: 2pF at 0V, 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 1122170-1N916
Packaging: Bulk
Mounting Style: Through Hole
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 200mA
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: DO-204AH, DO-35, Axial
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing
Family Part Number: 1N916
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA
Current - Reverse Leakage at Vr: 5μA at 75V
Capacitance at Vr, F: 2pF at 0V, 1MHz

Buy Now
Single Diodes - 1N916-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N916-ND
Single Diodes 1N916-ND
Diode Standard 100V 200mA Through Hole DO-35

Diode Standard 100V 200mA Through Hole DO-35

Buy Now Datasheet
Diode, Small Sigl, 100V, 0.2A, Do-204Ah; Diode Configuration Onsemi - 99AC4628 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Sigl, 100V, 0.2A, Do-204Ah; Diode Configuration Onsemi
99AC4628
Diode, Small Sigl, 100V, 0.2A, Do-204Ah; Diode Configuration Onsemi 99AC4628
DIODE, SMALL SIGL, 100V, 0.2A, DO-204AH; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SMALL SIGL, 100V, 0.2A, DO-204AH; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N916 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N916
Discrete Semiconductor Products - Diodes - Rectifiers 1N916
DIODE GEN PURP 100V 200MA DO35

DIODE GEN PURP 100V 200MA DO35

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Diodes Diodes Rectifiers
Product Number 2085-1N916 1N916 1122170-1N916 1N916-ND 99AC4628 1N916
Product Name 100V 200mA Diode and Rectifier Hard To Find - 1N916 Single Diodes Diode, Small Sigl, 100V, 0.2A, Do-204Ah; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
RoHS Compliant RoHS RoHS
Diode Type Standard
VF 1 volts 1 volts
VR 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS6HVM2.5 - Micross Components, Inc.
Specs
IFSM 100 amps
IF 6000 mA
trr 2500 ns
View Details
B48-2 and B48-2T Series B483G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS21LLYL - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
50V 0.1A 0.25W Diode and Rectifier - 284-BAR63-04W E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers