General Purpose Rectifier Diode, 75V, 200mA, DO-35 Product overview: 1N914TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N914TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1122167-1N914TR
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 200mA
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-204AH, DO-35, Axial
Voltage - DC Reverse (Vr) (Maximum): 75V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Family Part Number: 1N914
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA
Current - Reverse Leakage at Vr: 5μA at 75V
Capacitance at Vr, F: 4pF at 0V, 1MHz
Diode Standard 75V 200mA Through Hole DO-35 (DO-204AH)
Diode Standard 75V 200mA Through Hole DO-35 (DO-204AH)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes |
| Product Number | 280-1N914TR | 1122167-1N914TR | 1N914VSTR-ND |
| Product Name | 75V 200mA Diode and Rectifier | Diodes, Rectifiers - Single - 1N914TR | Single Diodes |
| Package | Tape and Reel | ||
| RoHS Compliant | RoHS | ||
| IO | 0.2000 amps | ||
| Tj | -65 C (-85 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Diode Type | Standard |