Small Signal Diode
High Conduct. Fast Diode 75V 0.3A SOD523
High Conduct. Fast Diode 75V 0.3A SOD523
High Conduct. Fast Diode 75V 0.3A SOD523
Diode Standard 75V 200mA Surface Mount SOD-523F
Diode Standard 75V 200mA Surface Mount SOD-523F
Diode Standard 75V 200mA Surface Mount SOD-523F
DIODE GEN PURP 75V 200MA SOD523F Product overview: 1N914BWT from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N914BWT can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 005342-1N914BWT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523F
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
Quantity per package: 8k pcs
DIODE GEN PURP 75V 200MA SOD523F
DIODE, SMALL SIGNAL, 75V, SOD-523F; Diode Configuration:Single
75V 200mW Single 1V@100mA 4ns 300mA SOD-523F Switching Diode ROHS
DIODE GEN PURP 75V 200MA SOD523F
DIODE GEN PURP 75V 200MA SOD523F
| Rochester Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Diodes | General Purpose Diodes |
| Product Number | 1N914BWT | 9034061 | 1N914BWTTR-ND | 280-1N914BWT | 005342-1N914BWT | 1N914BWT | 31Y5623 | 1N914BWT | 1N914BWT |
| Product Name | Switching Diodes | Single Diodes | 75V 200MA Diode and Rectifier | Diodes, Rectifiers - Single - 1N914BWT | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Small Signal, 75V, Sod-523F; Diode Configuration Onsemi | Diodes >> Switching Diode | Single Diodes | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Diode Applications | Switching | Switching | |||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package | Bulk | SOD-523 | SOD-523; SC-79, SOD-523F | ||||||
| Diode Type | Standard |