Diode, Zener, 0.50W, 20.0V, ±10%, DO-35 Glass
DIODE ZENER 20V 500MW DO204AH
DIODE ZENER 20V 500MW DO204AH
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 1602-1N968B | 4786-1N968BCT-ND |
| Product Name | Zener Diodes | Single Zener Diodes |
| Package | DO-35 Glass; DO-35 |