Small Signal Diode
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 105412-1N914BWS
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323F
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing
Quantity per package: 3k pcs
Diode Standard 75V 150mA Surface Mount SOD-323F
Diode Standard 75V 150mA Surface Mount SOD-323F
Diode Standard 75V 150mA Surface Mount SOD-323F
Diode, Fairchild, 1N914BWS
DIODE, SMALL SIGNAL, 75V, SOD-323; Diode Configuration:Single
DIODE GEN PURP 75V 150MA SOD323F
DIODE GEN PURP 75V 150MA SOD323F
150mA Single 1V@100mA 75V SOD-323F Diodes - General Purpose ROHS
| Rochester Electronics | Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1N914BWS | 105412-1N914BWS | 1N914BWSTR-ND | 1661661 | 18X9969 | 1N914BWS | 1N914BWS | 1N914BWS |
| Product Name | Diodes, Rectifiers - Single - 1N914BWS | Single Diodes | Schottky Diodes & Rectifiers | Diode, Small Signal, 75V, Sod-323; Diode Configuration Onsemi | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Diodes - General Purpose | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Diode Type | Standard | |||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts | |||
| VR | 75 volts | 75 volts | 75 volts | |||||
| IR | 0.0050 mA | 0.0050 mA |