Diode Standard 100V 200mA Through Hole DO-35
Diode Standard 100V 200mA Through Hole DO-35
100V 200mA High Conductance Fast Diode
100V 200mA High Conductance Fast Diode
100V 200mA High Conductance Fast Diode
High Conductance Fast Diode
High Conductance Fast Diode
SMALL SIGNAL DIODE 100V 200mA DO-35; Diode Configuration:Single
DIODE, SMALL SIG, 300MA, 100V, DO-204AH, FULL REEL; Diode Configuration:Single
200mA 1V@10mA 100V DO-35 Diodes - General Purpose ROHS
DIODE GEN PURP 100V 200MA DO35
DIODE GEN PURP 100V 200MA DO35
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | General Purpose Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 1N914CT-ND | 7044000 | 7044000P | 1454318 | 1N914TR | 64K0484 | 1N914TR | 1N914TR | 1N914TR |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Small Signal Diode 100V 200Ma Do-35; Diode Configuration Onsemi | Diodes >> Diodes - General Purpose | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 175 C (-67 to 347 F) | ||||||||
| Package | Do-35 | DO-35; DO-35 | SOT23; Sot-23 | DO-35 | DO-35; DO-204AH, DO-35, Axial | DO-35 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| trr | 4 ns | 4 ns | 4 ns | ||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts |