Microchip Technology, Inc. Single Zener Diodes 1N825A

Description
Zener Diode 6.2V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 6.2V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N825A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N825A-ND
Single Zener Diodes 1N825A-ND
Zener Diode 6.2V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 6.2V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
6.2V 500MW Zener Diode - 287-1N825A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 500MW Zener Diode
287-1N825A
6.2V 500MW Zener Diode 287-1N825A
DIODE ZENER 6.2V 500MW DO35 Product overview: 1N825A from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N825A can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 500MW DO35 Product overview: 1N825A from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N825A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 333283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
333283
Schottky Diodes & Rectifiers 333283
5.9-6.5V 7.5mA 10 Ohms Tempe Compensated

5.9-6.5V 7.5mA 10 Ohms Tempe Compensated

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N825A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N825A
Discrete Semiconductor Products - Diodes - Zener 1N825A
DIODE ZENER 6.2V 500MW DO35

DIODE ZENER 6.2V 500MW DO35

Supplier's Site
Single Zener Diodes - 1N825A - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N825A
Single Zener Diodes 1N825A
DIODE ZENER 6.2V 500MW DO35

DIODE ZENER 6.2V 500MW DO35

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Rectifiers Zener Diodes Zener Diodes
Product Number 1N825A-ND 287-1N825A 333283 1N825A 1N825A
Product Name Single Zener Diodes 6.2V 500MW Zener Diode Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Bulk DO-35; DO-35 DO-35 (DO-204AH); DO-35 DO-204AH, DO-35, Axial; DO-35
VZ 6.2 volts 6.2 volts 6.2 volts
ZZT 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data