27.7V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
27.7V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
27.7V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
P4SMA, DO214AC, 17.1V, 27.7V, RE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-P4SMA20A/TR13DKR-ND | P4SMA20A/TR13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 27.7 volts | 27.7 volts |