328V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
300W,220V 5%,BIDIR,SMA TVS
TVS DIODE 185VWM 328VC DO214AC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA220CA-M3/5A-ND | 53T1715 | P4SMA220CA-M3/5A |
| Product Name | TVS Diodes | 300W,220V 5%,bidir,sma Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 300 watts | 300 watts | |
| VC | 328 volts | 328 volts |