328V Clamp 910mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, BIDIR, 185V, 400W, DO-214AC ROHS COMPLIANT: YES
TVS DIODE 185VWM 328VC DO214AC
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2190042 | P4SMA220CAHM3_A/H-ND | 82AH7721 | P4SMA220CAHM3_A/H |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 185V, 400W, Do-214Ac Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Direction | Unidirectional; Bidirectional | |||
| RoHS Compliant | RoHS | RoHS | ||
| Package | DO-214 | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Pin Count | 2 |