Manufacturer: Bourns Inc.
Win Source Part Number: 1085604-P4SMA20A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 17.1V
Minimum Breakdown Voltage: 19V
Max Clamping Voltage: 27.7V
Peak Pulse Current(Ippm): 14.8A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
27.7V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
27.7V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
27.7V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1085604-P4SMA20A | P4SMA20ABBTR-ND |
| Product Name | TVS - TVS - Diodes - P4SMA20A | TVS Diodes |
| Package | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA |
| VWM | 17.1 volts | |
| IPPM | 14.8 amps | |
| VC | 27.7 volts | 27.7 volts |
| VBR | 19 volts | 19 volts |