274V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
274V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
274V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 171VWM 274VC DO214AC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA200ABBTR-ND | P4SMA200A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 274 volts | 274 volts |