27.7V Clamp 14.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 17.1VWM 27.7VC DO214AC
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P4SMA20A-E3/5A-ND | P4SMA20A-E3/5A | 76K8800 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,17.1V V(Rwm),do-214Ac / Sma Vishay |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 27.7 volts | 27.7 volts |