Littelfuse, Inc. 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA P4SMA200A

Description
The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet
Description
The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W Surface Mount Transient Voltage (TVS) Diode - P4SMA - P4SMA200A - Littelfuse, Inc.
Rosemont, IL, United States
400W Surface Mount Transient Voltage (TVS) Diode - P4SMA
P4SMA200A
400W Surface Mount Transient Voltage (TVS) Diode - P4SMA P4SMA200A
The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min

The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min

Supplier's Site Datasheet
TVS Diodes - P4SMA200ATR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P4SMA200ATR-ND
TVS Diodes P4SMA200ATR-ND
274V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

274V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA200ACT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P4SMA200ACT-ND
TVS Diodes P4SMA200ACT-ND
274V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

274V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA200ADKR-ND - DigiKey
Thief River Falls, MN, United States
274V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

274V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Tvs Diode, Unidir, 171V, Do-214Ac Rohs Compliant Littelfuse - 51AK9240 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 171V, Do-214Ac Rohs Compliant Littelfuse
51AK9240
Tvs Diode, Unidir, 171V, Do-214Ac Rohs Compliant Littelfuse 51AK9240
TVS DIODE, UNIDIR, 171V, DO-214AC ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 171V, DO-214AC ROHS COMPLIANT: YES

Supplier's Site
TVS Diodes - P4SMA200A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
P4SMA200A
TVS Diodes P4SMA200A
TVS DIODE 171VWM 274VC DO214AC

TVS DIODE 171VWM 274VC DO214AC

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P4SMA200A P4SMA200ATR-ND 51AK9240 P4SMA200A
Product Name 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA TVS Diodes Tvs Diode, Unidir, 171V, Do-214Ac Rohs Compliant Littelfuse TVS Diodes
RoHS Compliant RoHS RoHS
VC 274 volts 274 volts 274 volts
VBR 190 to 210 volts 190 volts 190 volts
Configuration Single
Package SMA; DO-214AC, SMA SMA; DO-214AC, SMA
Unlock Full Specs
to access all available technical data