Integrated Device Technology Datasheets for Sensor Interface Chips
Sensor interface chips are used as interfaces to sensors and other devices. The input at the interface collects data from the sensor and the output of the interface sends the data to a computer or other suitable device.
Sensor Interface Chips: Learn more
| Product Name | Notes |
|---|---|
| Provides ridging between two PCI buses operating up to 66 MHz in 32-bit mode. | |
| The 821024 is a single-chip, four channel PCM CODEC with onchip filters. The device provides analog-to-digital and digital-to-analog conversions and supports both a-law and m-law companding. The digital filters in... | |
| The 821034 is a single-chip, four channel PCM CODEC with onchip filters and programmable gain setting. This device provides both m-Law and A-Law companding digital-to-analog and analog-to-digital conversions based on... | |
| The 821054 is a feature rich, single-chip, programmable 4 channel PCM CODEC with on-chip filters. Besides the | |
| The ASI4U is a next-generation CMOS integrated circuit for AS -i networks. This low-level field bus AS i (Actuator Sensor Interface) was designed for easy, safe, and cost-effective interconnection of... | |
| The CA91C142D (Universe II ) is the industry’s leading high-performance PCI to VME interconnect. It is fully compliant with the VME64 bus standard, and is tailored to support advanced PCI... | |
| The SAP5S / SAP51 is a next-generation CMOS integrated circuit for AS -Interface networks. This low-level field bus AS -i (Actuator Sensor Interface) was designed for easy, safe, and cost-effective... | |
| The Tsi381 provides a high performance, small footprint bridge from single lane PCI Express to 32 bit PCI . The device's PCI interface can operate up to 66 MHz. Three... | |
| The Tsi384 provides a high performance, small footprint bridge from x4 PCI Express interface to PCI -X at 133 MHz. Three types of addressing modes are supported; transparent, opaque and... | |
| The ZIOL2201 is a line driver/level shifter IC that provides an HV I/O channel with a wide range of configurable system features. It addresses the physical layer of sensor/actuator systems... | |
| The ZIOL2211 is a line driver/level shifter IC that provides an HV I/O channel with a wide range of configurable system features. It addresses the physical layer of sensor/actuator systems... | |
| The ZIOL2401 is a line driver/level shifter IC that provides two independent HV I/O channels with a wide range of configurable system features. It addresses the physical layer of sensor/actuator... | |
| The ZIOL2411 is a line driver/level shifter IC that provides two independent HV I/O channels with a wide range of configurable system features. It addresses the physical layer of sensor/actuator... |