Integrated Device Technology Interface - Interface - Controllers - 1894KI-40LFT 1894KI-40LFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 760715-1894KI-40LFT Series: PHYceiver Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Operating Supply Voltage: 3.14 V ~ 3.47 V Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Family Name: 1894-40 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-VFQFPN (6x6) Alternative Parts (Cross-Reference): SI5110-H-BL; SI5100-F-BC; SI5110-H-GL; Introduction Date: February 04, 2004 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 760715-1894KI-40LFT Series: PHYceiver Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Operating Supply Voltage: 3.14 V ~ 3.47 V Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Family Name: 1894-40 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-VFQFPN (6x6) Alternative Parts (Cross-Reference): SI5110-H-BL; SI5100-F-BC; SI5110-H-GL; Introduction Date: February 04, 2004 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - 1894KI-40LFT - 760715-1894KI-40LFT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - 1894KI-40LFT
760715-1894KI-40LFT
Interface - Interface - Controllers - 1894KI-40LFT 760715-1894KI-40LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 760715-1894KI-40LFT Series: PHYceiver Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Operating Supply Voltage: 3.14 V ~ 3.47 V Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Family Name: 1894-40 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-VFQFPN (6x6) Alternative Parts (Cross-Reference): SI5110-H-BL; SI5100-F-BC; SI5110-H-GL; Introduction Date: February 04, 2004 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 760715-1894KI-40LFT
Series: PHYceiver
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 40-VFQFN Exposed Pad
Operating Supply Voltage: 3.14 V ~ 3.47 V
Protocol: Ethernet
Function: Physical Layer Controller
Interface: Parallel
Standards: 10/100 Base-T/TX PHY
Family Name: 1894-40
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-VFQFPN (6x6)
Alternative Parts (Cross-Reference): SI5110-H-BL; SI5100-F-BC; SI5110-H-GL;
Introduction Date: February 04, 2004
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 760715-1894KI-40LFT
Product Name Interface - Interface - Controllers - 1894KI-40LFT
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 702-SI3010-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1923298 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details