Integrated Device Technology Interface - Interface - Controllers - 1894K-32LF 1894K-32LF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 803450-1894K-32LF Packaging: Tray Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Supplier Device Package: 32-QFN-EP (5x5) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.14V ~ 3.47V Part Number Series: ICS1894-32
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 803450-1894K-32LF Packaging: Tray Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Supplier Device Package: 32-QFN-EP (5x5) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.14V ~ 3.47V Part Number Series: ICS1894-32
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - 1894K-32LF - 803450-1894K-32LF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - 1894K-32LF
803450-1894K-32LF
Interface - Interface - Controllers - 1894K-32LF 803450-1894K-32LF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 803450-1894K-32LF Packaging: Tray Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Supplier Device Package: 32-QFN-EP (5x5) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.14V ~ 3.47V Part Number Series: ICS1894-32

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 803450-1894K-32LF
Packaging: Tray
Protocol: Ethernet
Function: Physical Layer Controller
Interface: Parallel
Standards: 10/100 Base-T/TX PHY
Supplier Device Package: 32-QFN-EP (5x5)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.14V ~ 3.47V
Part Number Series: ICS1894-32

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 803450-1894K-32LF
Product Name Interface - Interface - Controllers - 1894K-32LF
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4617TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Interface module - 289-966 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Modems - ICs and Modules - SI2418-A-FTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers