Integrated Device Technology VME to PCI Bridge CA91C142D-33CEV

Description
The CA91C142D (Universe II ) is the industry’s leading high-performance PCI to VME interconnect. It is fully compliant with the VME64 bus standard, and is tailored to support advanced PCI processors and peripherals. With a zero wait state implementation for write transactions, and the capability to support pre-fetch reads and multi-beat transactions, the Universe II provides high performance utilization of the PCI bus. The Universe II eases development of VMEbus systems by providing direct connection to a local PCI bus. The device is ideally suited for CPU or peripheral boards functioning as both master and slave in the VMEbus system. Bridging is accomplished through a decoupled architecture with independent FIFOs for inbound ( VME to PCI ), outbound ( PCI to VME ), and DMA traffic. With this architecture, throughput is maximized without sacrificing bandwidth on either bus. Designing with the Universe II eases the development of VME Single Board Computers (SBCs) and I/O peripherals targeting the military, aerospace, industrial automation and medical markets.
Request a Quote Datasheet
Description
The CA91C142D (Universe II ) is the industry’s leading high-performance PCI to VME interconnect. It is fully compliant with the VME64 bus standard, and is tailored to support advanced PCI processors and peripherals. With a zero wait state implementation for write transactions, and the capability to support pre-fetch reads and multi-beat transactions, the Universe II provides high performance utilization of the PCI bus. The Universe II eases development of VMEbus systems by providing direct connection to a local PCI bus. The device is ideally suited for CPU or peripheral boards functioning as both master and slave in the VMEbus system. Bridging is accomplished through a decoupled architecture with independent FIFOs for inbound ( VME to PCI ), outbound ( PCI to VME ), and DMA traffic. With this architecture, throughput is maximized without sacrificing bandwidth on either bus. Designing with the Universe II eases the development of VME Single Board Computers (SBCs) and I/O peripherals targeting the military, aerospace, industrial automation and medical markets.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VME to PCI Bridge - CA91C142D-33CEV - Integrated Device Technology
San Jose, CA, USA
VME to PCI Bridge
CA91C142D-33CEV
VME to PCI Bridge CA91C142D-33CEV
The CA91C142D (Universe II ) is the industry’s leading high-performance PCI to VME interconnect. It is fully compliant with the VME64 bus standard, and is tailored to support advanced PCI processors and peripherals. With a zero wait state implementation for write transactions, and the capability to support pre-fetch reads and multi-beat transactions, the Universe II provides high performance utilization of the PCI bus. The Universe II eases development of VMEbus systems by providing direct connection to a local PCI bus. The device is ideally suited for CPU or peripheral boards functioning as both master and slave in the VMEbus system. Bridging is accomplished through a decoupled architecture with independent FIFOs for inbound ( VME to PCI ), outbound ( PCI to VME ), and DMA traffic. With this architecture, throughput is maximized without sacrificing bandwidth on either bus. Designing with the Universe II eases the development of VME Single Board Computers (SBCs) and I/O peripherals targeting the military, aerospace, industrial automation and medical markets.

The CA91C142D (Universe II ) is the industry’s leading high-performance PCI to VME interconnect. It is fully compliant with the VME64 bus standard, and is tailored to support advanced PCI processors and peripherals. With a zero wait state implementation for write transactions, and the capability to support pre-fetch reads and multi-beat transactions, the Universe II provides high performance utilization of the PCI bus.

The Universe II eases development of VMEbus systems by providing direct connection to a local PCI bus. The device is ideally suited for CPU or peripheral boards functioning as both master and slave in the VMEbus system. Bridging is accomplished through a decoupled architecture with independent FIFOs for inbound ( VME to PCI ), outbound ( PCI to VME ), and DMA traffic. With this architecture, throughput is maximized without sacrificing bandwidth on either bus.

Designing with the Universe II eases the development of VME Single Board Computers (SBCs) and I/O peripherals targeting the military, aerospace, industrial automation and medical markets.

Supplier's Site
Interface - Interface - Specialized - CA91C142D-33CEV - 771146-CA91C142D-33CEV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - CA91C142D-33CEV
771146-CA91C142D-33CEV
Interface - Interface - Specialized - CA91C142D-33CEV 771146-CA91C142D-33CEV
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 771146-CA91C142D-33C EV Series: Universe IID Packaging: Tray Package: 313-BGA Applications: PCI-to-VME Bridge Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: IEEE 1149.1 Family Name: CA91C142D-33CEV Categories: Integrated Circuits (ICs) Manufacturer Package: 313-PBGA (35x35) Alternative Parts (Cross-Reference): CA91C142D-33CE; CA91C142D-33IEV; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 771146-CA91C142D-33CEV
Series: Universe IID
Packaging: Tray
Package: 313-BGA
Applications: PCI-to-VME Bridge
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: IEEE 1149.1
Family Name: CA91C142D-33CEV
Categories: Integrated Circuits (ICs)
Manufacturer Package: 313-PBGA (35x35)
Alternative Parts (Cross-Reference): CA91C142D-33CE; CA91C142D-33IEV;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PCI Interface IC - CA91C142D-33CEV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
PCI Interface IC
CA91C142D-33CEV
PCI Interface IC CA91C142D-33CEV
PCI Interface IC UNIVERSE IID

PCI Interface IC UNIVERSE IID

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number CA91C142D-33CEV 771146-CA91C142D-33CEV CA91C142D-33CEV
Product Name VME to PCI Bridge Interface - Interface - Specialized - CA91C142D-33CEV PCI Interface IC
Technology VME; PCI
Device Type PCI Bridge Sensor Interface
Pd 3200 milliwatts
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PBGA PBGA-313
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900805P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Interface - Interface - Sensor and Detector Interfaces - A5366CA-T - 076700-A5366CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Interface Transceiver IC - 702-SI3201-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Interface module - 289-588 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details