Integrated Device Technology Interface - Interface - Telecom - IDT82V2048DAG IDT82V2048DAG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068719-IDT82V2048DAG Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 144-TQFP (20x20) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.13 V to 3.47 V Operating Supply Current: 55mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068719-IDT82V2048DAG Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 144-TQFP (20x20) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.13 V to 3.47 V Operating Supply Current: 55mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - IDT82V2048DAG - 068719-IDT82V2048DAG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - IDT82V2048DAG
068719-IDT82V2048DAG
Interface - Interface - Telecom - IDT82V2048DAG 068719-IDT82V2048DAG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068719-IDT82V2048DAG Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 144-TQFP (20x20) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.13 V to 3.47 V Operating Supply Current: 55mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068719-IDT82V2048DAG
Packaging: Tray
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 144-TQFP (20x20)
Purpose: Line Interface Unit (LIU)
Supply Voltage - Operating: 3.13 V to 3.47 V
Operating Supply Current: 55mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-IDT82V2048DAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-IDT82V2048DAG
Interface Transceiver IC 702-IDT82V2048DAG
IC LIU T1/E1 8CH SHORT 144-TQFP Product overview: IDT82V2048DAG from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-IDT82V2048DAG can be used for catalog matching and distributor lookup.

IC LIU T1/E1 8CH SHORT 144-TQFP Product overview: IDT82V2048DAG from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-IDT82V2048DAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 068719-IDT82V2048DAG 702-IDT82V2048DAG
Product Name Interface - Interface - Telecom - IDT82V2048DAG Interface Transceiver IC
Device Type Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3215-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
5 suppliers
Interface - Interface - Sensor and Detector Interfaces - A5348CA - 129140-A5348CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface module - 289-542 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1906998P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transceiver; Transmitter
Features RoHS; ESD Protected
View Details