Integrated Device Technology Integrated Circuits (ICs)- Interface -Sensor and Detector Interfaces ZSSC3240CI3W

Description
Manufacturer: IDT, Integrated Device Technology Inc Category: Integrated Circuits (ICs)- Interface -Sensor and Detector Interfaces Package: Tape & Reel (TR) Cut Tape (CT) Type: Resistive Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Product Status: Active Base Product Number: ZSSC3240
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Category: Integrated Circuits (ICs)- Interface -Sensor and Detector Interfaces Package: Tape & Reel (TR) Cut Tape (CT) Type: Resistive Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Product Status: Active Base Product Number: ZSSC3240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs)- Interface -Sensor and Detector Interfaces -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Interface -Sensor and Detector Interfaces
Integrated Circuits (ICs)- Interface -Sensor and Detector Interfaces
Manufacturer: IDT, Integrated Device Technology Inc Category: Integrated Circuits (ICs)- Interface -Sensor and Detector Interfaces Package: Tape & Reel (TR) Cut Tape (CT) Type: Resistive Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Product Status: Active Base Product Number: ZSSC3240

Manufacturer: IDT, Integrated Device Technology Inc
Category: Integrated Circuits (ICs)- Interface -Sensor and Detector Interfaces
Package: Tape & Reel (TR) Cut Tape (CT)
Type: Resistive
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Product Status: Active
Base Product Number: ZSSC3240

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - ZSSC3240CI3W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
ZSSC3240CI3W
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces ZSSC3240CI3W
RESISTIVE SENSOR SIGNAL CONDITIO

RESISTIVE SENSOR SIGNAL CONDITIO

Supplier's Site
Sensor and Detector Interfaces - ZSSC3240CI3W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
ZSSC3240CI3W
Sensor and Detector Interfaces ZSSC3240CI3W
RESISTIVE SENSOR SIGNAL CONDITIO

RESISTIVE SENSOR SIGNAL CONDITIO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ZSSC3240CI3W ZSSC3240CI3W
Product Name Integrated Circuits (ICs)- Interface -Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Sensor Interface Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906921 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Filters - Active - 32F8130-CL - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4053PW-Q100J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Telecom - SI32267-C-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers