ZSSC3015NE1B -- SENSOR AND DETECTOR INTERFACES
Integrated Device Technology
Sensor and Detector Interfaces
ZSSC3015NE1B
Description
WAFER (UNSAWN) - BOX
-
Quarktwin Technology Ltd.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
WAFER (UNSAWN) - BOX
Datasheet
Suppliers
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
ZSSC3015NE1B
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
ZSSC3015NE1B |
ZSSC3015NE1B |
|
Product Name
|
Sensor and Detector Interfaces |
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
|
Device Type
|
Storage Interface
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-20 to 85 C (-4 to 185 F)
Package Type
TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
Device Type
Front End
Package Type
16-QFN Exposed Pad
Pins
16 #
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details