Integrated Device Technology Interface - Interface - Controllers - 1893BFLFT 1893BFLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 728671-1893BFLFT Packaging: Tape and Reel Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-BSSOP Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: ICS1893 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.14V ~ 3.47V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 728671-1893BFLFT Packaging: Tape and Reel Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-BSSOP Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: ICS1893 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.14V ~ 3.47V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - 1893BFLFT - 728671-1893BFLFT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - 1893BFLFT
728671-1893BFLFT
Interface - Interface - Controllers - 1893BFLFT 728671-1893BFLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 728671-1893BFLFT Packaging: Tape and Reel Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-BSSOP Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: ICS1893 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.14V ~ 3.47V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 728671-1893BFLFT
Packaging: Tape and Reel
Protocol: Ethernet
Function: Physical Layer Controller
Interface: Parallel
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 48-BSSOP
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: ICS1893
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.14V ~ 3.47V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 728671-1893BFLFT
Product Name Interface - Interface - Controllers - 1893BFLFT
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
RF Front End (LNA + PA) - 2312-QPF4207SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Serial interface - Serial Interface RS-232 C - 753-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261030-SI2404-C-GT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers