Integrated Device Technology Interface - Interface - Specialized - TSI109-200ILY TSI109-200ILY

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 798475-TSI109-200ILY Series: Tsi109 Packaging: Tray Package: 1023-BBGA, FCBGA Applications: Host Bridge Mounting: SMD Interface: PCI Family Name: TSI109 Categories: Integrated Circuits (ICs) Manufacturer Package: 1023-FCBGA (33x33) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 798475-TSI109-200ILY Series: Tsi109 Packaging: Tray Package: 1023-BBGA, FCBGA Applications: Host Bridge Mounting: SMD Interface: PCI Family Name: TSI109 Categories: Integrated Circuits (ICs) Manufacturer Package: 1023-FCBGA (33x33) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TSI109-200ILY - 798475-TSI109-200ILY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TSI109-200ILY
798475-TSI109-200ILY
Interface - Interface - Specialized - TSI109-200ILY 798475-TSI109-200ILY
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 798475-TSI109-200ILY Series: Tsi109 Packaging: Tray Package: 1023-BBGA, FCBGA Applications: Host Bridge Mounting: SMD Interface: PCI Family Name: TSI109 Categories: Integrated Circuits (ICs) Manufacturer Package: 1023-FCBGA (33x33) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 798475-TSI109-200ILY
Series: Tsi109
Packaging: Tray
Package: 1023-BBGA, FCBGA
Applications: Host Bridge
Mounting: SMD
Interface: PCI
Family Name: TSI109
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1023-FCBGA (33x33)
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Specialized - TSI109-200ILY - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Interface - Specialized
TSI109-200ILY
Interface - Specialized TSI109-200ILY
Interface - Specialized PowerPC Host Bridge

Interface - Specialized PowerPC Host Bridge

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 798475-TSI109-200ILY TSI109-200ILY
Product Name Interface - Interface - Specialized - TSI109-200ILY Interface - Specialized
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-615 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-SI3216-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
4 suppliers