Integrated Device Technology Interface - Interface - Controllers - 1893AFILFT 1893AFILFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 807587-1893AFILFT Packaging: Reel Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Part Status: Obsolete (End Of Life) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.14V ~ 3.47V Part Number Series: ICS1893
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 807587-1893AFILFT Packaging: Reel Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Part Status: Obsolete (End Of Life) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.14V ~ 3.47V Part Number Series: ICS1893
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - 1893AFILFT - 807587-1893AFILFT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - 1893AFILFT
807587-1893AFILFT
Interface - Interface - Controllers - 1893AFILFT 807587-1893AFILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 807587-1893AFILFT Packaging: Reel Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Part Status: Obsolete (End Of Life) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.14V ~ 3.47V Part Number Series: ICS1893

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 807587-1893AFILFT
Packaging: Reel
Protocol: Ethernet
Function: Physical Layer Controller
Interface: Parallel
Standards: 10/100 Base-T/TX PHY
Part Status: Obsolete (End Of Life)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.14V ~ 3.47V
Part Number Series: ICS1893

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 807587-1893AFILFT
Product Name Interface - Interface - Controllers - 1893AFILFT
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4632TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - D24067IM96G4Q1 - 080303-D24067IM96G4Q1 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 24-SOIC
View Details
2 suppliers
Interface adapters - 857-980 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
 - 29C10AJC - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC
View Details