Sensor Signal Conditioner - Resistive Interface 24-QFN (4x4)
IC INTERFACE SPECIALIZED 24QFN
Sensor Interface TSSOP / 16 / 4,4mm G1 - tape&reel - 13"
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ZSSC4175BE3R | ZSSC4175BE3R | ZSSC4175BE3R |
| Product Name | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Sensor Interface |
| Technology | I2C; I²C, SENT, ZACwire™ | ||
| Features | RoHS | RoHS | |
| Supply Voltage | Other; 4.75V ~ 5.25V | Other |