Integrated Device Technology Interface - Interface - Specialized - ZSC31015EEG1-T ZSC31015EEG1-T

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 848094-ZSC31015EEG1- T Series: RBicLite™ Features: Interface Package: Tube Family Name: ZSC31015 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 97 Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 848094-ZSC31015EEG1- T Series: RBicLite™ Features: Interface Package: Tube Family Name: ZSC31015 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 97 Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ZSC31015EEG1-T - 848094-ZSC31015EEG1-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ZSC31015EEG1-T
848094-ZSC31015EEG1-T
Interface - Interface - Specialized - ZSC31015EEG1-T 848094-ZSC31015EEG1-T
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 848094-ZSC31015EEG1- T Series: RBicLite™ Features: Interface Package: Tube Family Name: ZSC31015 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 97 Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 848094-ZSC31015EEG1-T
Series: RBicLite™
Features: Interface
Package: Tube
Family Name: ZSC31015
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 97
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Specialized - ZSC31015EEG1-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
ZSC31015EEG1-T
Specialized ZSC31015EEG1-T
Sensor Signal Conditioner - Resistive Interface 8-SOIC

Sensor Signal Conditioner - Resistive Interface 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - ZSC31015EEG1-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
ZSC31015EEG1-T
Integrated Circuits (ICs) - Interface - Specialized ZSC31015EEG1-T
IC INTERFACE SPECIALIZED 8SOIC

IC INTERFACE SPECIALIZED 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Sensor Interface
ZSC31015EEG1-T
Sensor Interface ZSC31015EEG1-T
Sensor Interface Sensor Signal Conditoner

Sensor Interface Sensor Signal Conditoner

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 848094-ZSC31015EEG1-T ZSC31015EEG1-T ZSC31015EEG1-T ZSC31015EEG1-T
Product Name Interface - Interface - Specialized - ZSC31015EEG1-T Specialized Integrated Circuits (ICs) - Interface - Specialized Sensor Interface
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906142 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Receiver, Driver, Converter, Line Driver
Features RoHS; ESD Protected
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4051BT,652 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
RF and mmW Front End Module - RFX2411 - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
3 suppliers