Integrated Device Technology Interface - Interface - Specialized - CA91L862A-50IE CA91L862A-50IE

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 814093-CA91L862A-50I E Packaging: Tray Mounting Style: SMD Applications: Data Acquisition Interface: PCI, Serial Supplier Device Package: 256-PBGA (27x27) Manufacturer Package: 256-BBGA Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V Part Number Series: IDTCA91L862
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 814093-CA91L862A-50I E Packaging: Tray Mounting Style: SMD Applications: Data Acquisition Interface: PCI, Serial Supplier Device Package: 256-PBGA (27x27) Manufacturer Package: 256-BBGA Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V Part Number Series: IDTCA91L862
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - CA91L862A-50IE - 814093-CA91L862A-50IE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - CA91L862A-50IE
814093-CA91L862A-50IE
Interface - Interface - Specialized - CA91L862A-50IE 814093-CA91L862A-50IE
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 814093-CA91L862A-50I E Packaging: Tray Mounting Style: SMD Applications: Data Acquisition Interface: PCI, Serial Supplier Device Package: 256-PBGA (27x27) Manufacturer Package: 256-BBGA Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V Part Number Series: IDTCA91L862

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 814093-CA91L862A-50IE
Packaging: Tray
Mounting Style: SMD
Applications: Data Acquisition
Interface: PCI, Serial
Supplier Device Package: 256-PBGA (27x27)
Manufacturer Package: 256-BBGA
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V
Part Number Series: IDTCA91L862

Buy Now
Sheung Wan, Hong Kong
PCI Interface IC
CA91L862A-50IE
PCI Interface IC CA91L862A-50IE
PCI Interface IC QSpan II

PCI Interface IC QSpan II

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 814093-CA91L862A-50IE CA91L862A-50IE
Product Name Interface - Interface - Specialized - CA91L862A-50IE PCI Interface IC
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Telecom - SI32185-A-FMR - 933443-SI32185-A-FMR - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 40-QFN (6x6)
View Details
6 suppliers
DIP Interface Transceiver IC - 752-A5350CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Interface module - 289-509 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1897637 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details